RAF Electronic Hardware Long Nose 30131-N

Description
Long Nose
Datasheet
Description
Long Nose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Nose - 30131-N - RAF Electronic Hardware
Seymour, CT, United States
Long Nose
30131-N
Long Nose 30131-N
Long Nose

Long Nose

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30131-N
Standoffs & Spacers 30131-N
Standoffs & Spacers Long Nose C/B Supp 5/8"L Nylon

Standoffs & Spacers Long Nose C/B Supp 5/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30131-N 30131-N
Product Name Long Nose Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Thread Hexagonal 303 Stainless Steel Stand-off - S5921Y-SO10-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details