RAF Electronic Hardware Swage Standoffs Inch 3010-E-080-B

Description
Swage Standoffs
Description
Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Standoff 3010-E-080-B is constructed from brass and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 3/4 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This standoff is designed for a board thickness of 3/16 inch and is compliant with RoHS standards, indicating it is free from hazardous substances. The product does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Standoff 3010-E-080-B is constructed from brass and features a round shape with a diameter of 1/2 inch. It has a thread size of 0-80 and a length of 3/4 inch. The outer diameter is 1/8 inch, with a shank diameter of 0.090 inch and a counterbore of 0.063 inch. This standoff is designed for a board thickness of 3/16 inch and is compliant with RoHS standards, indicating it is free from hazardous substances. The product does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Inch - 3010-E-080-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Inch
3010-E-080-B
Swage Standoffs Inch 3010-E-080-B
Swage Standoffs

Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 3010-E-080-B
Product Name Swage Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1026407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details