The Female Standoffs part number 2840-3118-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. These standoffs feature a square shape with an outer diameter of 5/8 inch and a length of 4-1/2 inches. The threading is 5/16-18, making it suitable for various applications requiring secure mounting. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoffs, which may be relevant for specific aesthetic or functional requirements in engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2840-3118-SS |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |