The Female Standoff 2827-832-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a square shape with an outer diameter of 5/8 inch and a length of 2-1/8 inches. The standoff has an 8-32 thread, making it suitable for various fastening applications. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2827-832-SS |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |