RAF Electronic Hardware Female Standoffs Inch 2482-256-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2482-256-B is constructed from brass and features a square shape with an outer diameter of 3/16 inch. It has a thread size of 2-56 and a length of 3/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2482-256-B is constructed from brass and features a square shape with an outer diameter of 3/16 inch. It has a thread size of 2-56 and a length of 3/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2482-256-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2482-256-B
Female Standoffs Inch 2482-256-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2482-256-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1058224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details