RAF Electronic Hardware Female Standoffs Inch 2315-632-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2315-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 1-1/8 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2315-632-S from RAF Electronic Hardware is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 6-32 and a length of 1-1/8 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2315-632-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2315-632-S
Female Standoffs Inch 2315-632-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2315-632-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details