STANDOFF, HEX FEMALE, STEEL, 41.28MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:41.28mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M9451 |
| Product Name | Standoff, Hex Female, Steel, 41.28Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff; Female / Female Standoff; Hex |