RAF Electronic Hardware Female Standoffs Inch 2187-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2187-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2187-632-SS
Female Standoffs Inch 2187-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware - 44Y4310 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware
44Y4310
Standoff, Hex Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware 44Y4310
STANDOFF, HEX FEMALE, SS, 38.1MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 38.1MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:38.1mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2187-632-SS
Standoffs & Spacers 2187-632-SS
Standoffs & Spacers 5/16 HEX FM 1-1/2 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 1-1/2 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2187-632-SS 44Y4310 2187-632-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details