RAF Electronic Hardware Board Spacers, Standoffs 2187-1032-S-12

Description
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) Clear"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-2745-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2745-ND
Board Spacers, Standoffs 1772-2745-ND
"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) Clear"

"Hex Standoff Threaded #10-32 Steel 1.500"" (38.10mm) Clear"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2187-1032-S-12
Standoffs & Spacers 2187-1032-S-12
Standoffs & Spacers 5/16 Hex X 1-1/2 Length Hex Standoff

Standoffs & Spacers 5/16 Hex X 1-1/2 Length Hex Standoff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-2745-ND 2187-1032-S-12
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details