RAF Electronic Hardware Female Standoffs Inch 2185-632-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, Nylon, 34.93mm is designed for applications requiring a lightweight and durable fastening solution. Made from nylon (polyamide), this standoff features a hex female-female configuration, making it suitable for various assembly needs. The overall length is 34.93mm, with an external width of 7.94mm. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is particularly useful in electronic and mechanical assemblies where corrosion resistance and non-conductive properties are advantageous.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, Nylon, 34.93mm is designed for applications requiring a lightweight and durable fastening solution. Made from nylon (polyamide), this standoff features a hex female-female configuration, making it suitable for various assembly needs. The overall length is 34.93mm, with an external width of 7.94mm. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is particularly useful in electronic and mechanical assemblies where corrosion resistance and non-conductive properties are advantageous.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2185-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2185-632-N
Female Standoffs Inch 2185-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2185-632-N
Standoffs & Spacers 2185-632-N
Standoffs & Spacers 5/16 HEX FM 1-3/8 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 1-3/8 6-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware - 44Y4291 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware
44Y4291
Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware 44Y4291
STANDOFF, HEX FEMALE, NYLON, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 34.93MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2185-632-N 2185-632-N 44Y4291
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 34.93Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details