RAF Electronic Hardware Standoffs & Spacers 2182-832-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 1-3/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 1-3/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2182-832-AL-7
Standoffs & Spacers 2182-832-AL-7
Standoffs & Spacers 5/16 HEX FM 1-3/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 1-3/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware - 44Y4266 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware
44Y4266
Standoff, Hex Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware 44Y4266
STANDOFF, HEX FEMALE, ALU, 30.16MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:30.16mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 30.16MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:30.16mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2182-832-AL-7 44Y4266
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers