RAF Electronic Hardware Standoff, Hex Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware 2177-832-AL-7

Description
STANDOFF, HEX FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y4204 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y4204
Standoff, Hex Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y4204
STANDOFF, HEX FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2177-832-AL-7
Standoffs & Spacers 2177-832-AL-7
Standoffs & Spacers 5/16 HEX FM 7/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 7/8 8-32 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y4204 2177-832-AL-7
Product Name Standoff, Hex Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers