RAF Electronic Hardware Female Standoffs Inch 2177-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2177-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2177-632-N
Female Standoffs Inch 2177-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y4202 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y4202
Standoff, Hex Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y4202
STANDOFF, HEX FEMALE, NYLON, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 22.23MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.23mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2177-632-N
Standoffs & Spacers 2177-632-N
Standoffs & Spacers 5/16 HEX FM 7/8 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 7/8 6-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2177-632-N 44Y4202 2177-632-N
Product Name Female Standoffs Inch Standoff, Hex Female, Nylon, 22.23Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
F-F Nylon Stand, 8-32, 3/4 L - 1904E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details