RAF Electronic Hardware Female Standoffs Inch 2176T-832-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, SS, 21.43mm is a stainless steel component designed for applications requiring a secure connection between two parts. It features a hexagonal shape for easy installation and removal, and its overall length is precisely 21.43mm with an external width of 7.94mm. This standoff is RoHS compliant, ensuring it meets environmental standards. The product is suitable for use in various engineering projects where durability and reliability are essential. Its thread size is 8-32, making it compatible with standard fasteners.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female, SS, 21.43mm is a stainless steel component designed for applications requiring a secure connection between two parts. It features a hexagonal shape for easy installation and removal, and its overall length is precisely 21.43mm with an external width of 7.94mm. This standoff is RoHS compliant, ensuring it meets environmental standards. The product is suitable for use in various engineering projects where durability and reliability are essential. Its thread size is 8-32, making it compatible with standard fasteners.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2176T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2176T-832-SS
Female Standoffs Inch 2176T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 21.43Mm; Standoff Material Raf Electronic Hardware - 44Y4197 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 21.43Mm; Standoff Material Raf Electronic Hardware
44Y4197
Standoff, Hex Female, Ss, 21.43Mm; Standoff Material Raf Electronic Hardware 44Y4197
STANDOFF, HEX FEMALE, SS, 21.43MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:21.43mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 21.43MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:21.43mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2176T-832-SS
Standoffs & Spacers 2176T-832-SS
Standoffs & Spacers 5/16 HEX FM 27/32 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 27/32 8-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2176T-832-SS 44Y4197 2176T-832-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 21.43Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M3.5-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2809089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details