RAF Electronic Hardware Female Standoffs Inch 2176-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2176-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2176-632-SS
Female Standoffs Inch 2176-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2176-632-SS
Standoffs & Spacers 2176-632-SS
Standoffs & Spacers 5/16 HEX FM 13/16 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 13/16 6-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 20.64Mm; Standoff Material Raf Electronic Hardware - 44Y4185 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 20.64Mm; Standoff Material Raf Electronic Hardware
44Y4185
Standoff, Hex Female, Ss, 20.64Mm; Standoff Material Raf Electronic Hardware 44Y4185
STANDOFF, HEX FEMALE, SS, 20.64MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 20.64MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2176-632-SS 2176-632-SS 44Y4185
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 2240487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details