RAF Electronic Hardware Standoffs & Spacers 2174-632-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 11/16 6-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 11/16 6-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2174-632-AL-7
Standoffs & Spacers 2174-632-AL-7
Standoffs & Spacers 5/16 HEX FM 11/16 6-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 11/16 6-32 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y4147 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y4147
Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y4147
STANDOFF, HEX FEMALE, ALU, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 17.46MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-632-AL-7 44Y4147
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 17.46Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details