RAF Electronic Hardware Standoffs & Spacers 2173-832-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 5/8 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 5/8 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2173-832-AL-7
Standoffs & Spacers 2173-832-AL-7
Standoffs & Spacers 5/16 HEX FM 5/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 5/8 8-32 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 15.88Mm; Standoff Material Raf Electronic Hardware - 44Y4132 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 15.88Mm; Standoff Material Raf Electronic Hardware
44Y4132
Standoff, Hex Female, Alu, 15.88Mm; Standoff Material Raf Electronic Hardware 44Y4132
STANDOFF, HEX FEMALE, ALU, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2173-832-AL-7 44Y4132
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 15.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details