RAF Electronic Hardware Female Standoffs Inch 2170-632-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2170-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2170-632-N
Female Standoffs Inch 2170-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2170-632-N
Standoffs & Spacers 2170-632-N
Standoffs & Spacers 5/16 HEX FM 7/16 6-32 NYLON

Standoffs & Spacers 5/16 HEX FM 7/16 6-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware - 44Y4076 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware
44Y4076
Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware 44Y4076
STANDOFF, HEX FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 11.11MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2170-632-N 2170-632-N 44Y4076
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 11.11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-M3.5-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details