RS Components, Ltd. PCB Spacers 304182

Description
RS PRO RP0000301116 PCB Spacer
Request a Quote
Description
RS PRO RP0000301116 PCB Spacer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 304182 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
304182
PCB Spacers 304182
RS PRO RP0000301116 PCB Spacer

RS PRO RP0000301116 PCB Spacer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 304182
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
PCB Spacers - 2652394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 101731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Standoffs - 2240421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details