RAF Electronic Hardware Female Standoffs Inch 2168T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2168T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2168T-832-N
Female Standoffs Inch 2168T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2168T-832-N
Standoffs & Spacers 2168T-832-N
Standoffs & Spacers 5/16 HEX FM 11/32 8-32 NYLON

Standoffs & Spacers 5/16 HEX FM 11/32 8-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y4052 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y4052
Standoff, Hex Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y4052
STANDOFF, HEX FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:8.73mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 8.73MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:8.73mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168T-832-N 2168T-832-N 44Y4052
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details