RAF Electronic Hardware Female Standoffs Inch 2168T-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2168T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2168T-440-SS
Female Standoffs Inch 2168T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2168T-440-SS
Standoffs & Spacers 2168T-440-SS
Standoffs & Spacers 5/16 HEX FM 11/32 4-40 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 11/32 4-40 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y4047 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y4047
Standoff, Hex Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y4047
STANDOFF, HEX FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:8.73mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:8.73mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2168T-440-SS 2168T-440-SS 44Y4047
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details