RAF Electronic Hardware Female Standoffs Inch 2143-832-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2143-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 4-3/4 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2143-832-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape with a diameter of 1/4 inch. It has an 8-32 thread and a length of 4-3/4 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust material and design make it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2143-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2143-832-SS
Female Standoffs Inch 2143-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2143-832-SS
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 2699021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details