RAF Electronic Hardware Female Standoffs Inch 2135-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2135-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2135-632-SS
Female Standoffs Inch 2135-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 73.03Mm; Standoff Material Raf Electronic Hardware - 17X1503 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 73.03Mm; Standoff Material Raf Electronic Hardware
17X1503
Standoff, Hex Female, Ss, 73.03Mm; Standoff Material Raf Electronic Hardware 17X1503
STANDOFF, HEX FEMALE, SS, 73.03MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:73.03mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 73.03MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:73.03mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2135-632-SS 17X1503
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 73.03Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details