RAF Electronic Hardware Female Standoffs Inch 2118-832-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2118-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2118-832-AL
Female Standoffs Inch 2118-832-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1225-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1225-ND
Board Spacers, Standoffs 1772-1225-ND
"Hex Standoff Threaded #8-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #8-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Standoff, Hex Female-Female, 34.93Mm; Standoff Material Raf Electronic Hardware - 01AH2823 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 34.93Mm; Standoff Material Raf Electronic Hardware
01AH2823
Standoff, Hex Female-Female, 34.93Mm; Standoff Material Raf Electronic Hardware 01AH2823
STANDOFF, HEX FEMALE-FEMALE, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2118-832-AL
Standoffs & Spacers 2118-832-AL
Standoffs & Spacers 1/4 Hex X 1-3/8 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 1-3/8 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2118-832-AL 1772-1225-ND 01AH2823 2118-832-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 34.93Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details