RAF Electronic Hardware Female Standoffs Inch 2113-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2113-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2113-440-SS
Female Standoffs Inch 2113-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware - 55W2028 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware
55W2028
Standoff, Hex Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware 55W2028
STANDOFF, HEX FEMALE, SS, 26.99MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 26.99MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:26.99mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2113-440-SS
Standoffs & Spacers 2113-440-SS
Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/6" SS 4-40

Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/6" SS 4-40

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2113-440-SS 55W2028 2113-440-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 26.99Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Hexagonal Spacer With #6-32 Thread, Made from Stainless Steel - A 9X43-E63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details