RAF Electronic Hardware Female Standoffs Inch 2111-440-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8803, is constructed from stainless steel and features a hex female design. It has a body length of 23.825 mm and an external width of 6.35 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. The standoff does not have a specified thread size in metric but is compatible with 4-40 thread size in imperial measurements. This component is suitable for applications requiring durable spacing solutions in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, part number 27T8803, is constructed from stainless steel and features a hex female design. It has a body length of 23.825 mm and an external width of 6.35 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. The standoff does not have a specified thread size in metric but is compatible with 4-40 thread size in imperial measurements. This component is suitable for applications requiring durable spacing solutions in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2111-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2111-440-SS
Female Standoffs Inch 2111-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2414-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2414-ND
Board Spacers, Standoffs 1772-2414-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.938"" (23.81mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.938"" (23.81mm)"

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware - 27T8803 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware
27T8803
Spacer/standoff, Ss, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware 27T8803
SPACER/STANDOFF, SS, 6.35MM X 23.825MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 23.825MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:23.825mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2111-440-SS
Standoffs & Spacers 2111-440-SS
Standoffs & Spacers 15/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 15/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2111-440-SS 1772-2414-ND 27T8803 2111-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 6.35Mm X 23.825Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 1026104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details