RAF Electronic Hardware Female Standoffs Inch 2109-632-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2109-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2109-632-AL
Female Standoffs Inch 2109-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1443-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1443-ND
Board Spacers, Standoffs 1772-1443-ND
"Hex Standoff Threaded #6-32 Aluminum 0.813"" (20.65mm) 13/16"""

"Hex Standoff Threaded #6-32 Aluminum 0.813"" (20.65mm) 13/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2109-632-AL
Standoffs & Spacers 2109-632-AL
Standoffs & Spacers 1/4 Hex X 13/16 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 13/16 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 20.64Mm; Standoff Material Raf Electronic Hardware - 01AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20.64Mm; Standoff Material Raf Electronic Hardware
01AH2802
Standoff, Hex Female-Female, 20.64Mm; Standoff Material Raf Electronic Hardware 01AH2802
STANDOFF, HEX FEMALE-FEMALE, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2109-632-AL 1772-1443-ND 2109-632-AL 01AH2802
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-8632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details