RAF Electronic Hardware Female Standoffs Inch 2108-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2108-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2108-440-AL
Female Standoffs Inch 2108-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1777-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1777-ND
Board Spacers, Standoffs 1772-1777-ND
"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff And Spacer - 582-2108-440-AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-2108-440-AL
Standoff And Spacer 582-2108-440-AL
HEX STANDOFF #4-40 ALUMINUM 3/4" Product overview: 2108-440-AL from RAF is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2108-440-AL can be used for catalog matching and distributor lookup.

HEX STANDOFF #4-40 ALUMINUM 3/4" Product overview: 2108-440-AL from RAF is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2108-440-AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware - 01AH2798 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware
01AH2798
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware 01AH2798
STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2108-440-AL
Standoffs & Spacers 2108-440-AL
Standoffs & Spacers 1/4 Hex X 3/4 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 3/4 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2108-440-AL 1772-1777-ND 582-2108-440-AL 01AH2798 2108-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff And Spacer Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Spacer; Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Round Spacer With .171 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1724 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details