RAF Electronic Hardware Female Standoffs Inch 2105-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2105-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2105-440-SS
Female Standoffs Inch 2105-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1343-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1343-ND
Board Spacers, Standoffs 1772-1343-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.563"" (14.30mm) 9/16"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.563"" (14.30mm) 9/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2105-440-SS
Standoffs & Spacers 2105-440-SS
Standoffs & Spacers 9/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 9/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware - 27T8767 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware
27T8767
Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware 27T8767
SPACER/STANDOFF, SS, 6.35MM X 14.3MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:14.3mm; Overall Length:14.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 14.3MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:14.3mm; Overall Length:14.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2105-440-SS 1772-1343-ND 2105-440-SS 27T8767
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 6.35Mm X 14.3Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details