RAF Electronic Hardware Female Standoffs Inch 2103-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2103-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2103-440-N
Female Standoffs Inch 2103-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2069-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2069-ND
Board Spacers, Standoffs 1772-2069-ND
"Hex Standoff Threaded #4-40 Nylon 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Nylon 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2103-440-N
Standoffs & Spacers 2103-440-N
Standoffs & Spacers 7/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 7/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Nylon 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8754 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8754
Spacer/standoff, Nylon 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8754
SPACER/STANDOFF, NYLON 6.35MM X 11.125MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON 6.35MM X 11.125MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2103-440-N 1772-2069-ND 2103-440-N 27T8754
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Nylon 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details