RAF Electronic Hardware Female Standoffs Inch 2102-632-AL

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 9.53mm, part number 01AH2784, is made from aluminum and features a hexagonal shape for easy installation. It has an overall length of 9.53mm and an external width of 6.35mm. This standoff is designed for use with 6-32 UNC thread size, making it suitable for various applications requiring secure spacing between components. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This standoff is ideal for engineers looking for a reliable and compliant solution for their assembly needs.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 9.53mm, part number 01AH2784, is made from aluminum and features a hexagonal shape for easy installation. It has an overall length of 9.53mm and an external width of 6.35mm. This standoff is designed for use with 6-32 UNC thread size, making it suitable for various applications requiring secure spacing between components. The product is RoHS compliant, indicating it meets environmental standards for hazardous substances. This standoff is ideal for engineers looking for a reliable and compliant solution for their assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2102-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2102-632-AL
Female Standoffs Inch 2102-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1829-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1829-ND
Board Spacers, Standoffs 1772-1829-ND
"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware - 01AH2784 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware
01AH2784
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware 01AH2784
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF; 1/4 HEX FEMALE STANDOFF; 6-32; ALUMINUM-PLAIN FINISH;3/8 INCH LENGTH - 70006493 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 1/4 HEX FEMALE STANDOFF; 6-32; ALUMINUM-PLAIN FINISH;3/8 INCH LENGTH
70006493
STANDOFF; 1/4 HEX FEMALE STANDOFF; 6-32; ALUMINUM-PLAIN FINISH;3/8 INCH LENGTH 70006493
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2102-632-AL
Standoffs & Spacers 2102-632-AL
Standoffs & Spacers 1/4 Hex X 3/8 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 3/8 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2102-632-AL 1772-1829-ND 01AH2784 70006493 2102-632-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware STANDOFF; 1/4 HEX FEMALE STANDOFF; 6-32; ALUMINUM-PLAIN FINISH;3/8 INCH LENGTH Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details