RAF Electronic Hardware Female Standoffs Inch 2101-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2101-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2101-440-N
Female Standoffs Inch 2101-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1740-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1740-ND
Board Spacers, Standoffs 1772-1740-ND
"Hex Standoff Threaded #4-40 Nylon 0.313"" (7.95mm) 5/16"""

"Hex Standoff Threaded #4-40 Nylon 0.313"" (7.95mm) 5/16"""

Buy Now Datasheet
Spacer/standoff, Nylon, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware - 27T8742 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware
27T8742
Spacer/standoff, Nylon, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware 27T8742
SPACER/STANDOFF, NYLON, 6.35MM X 7.95MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:7.95mm; Overall Length:7.95mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.35MM X 7.95MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:7.95mm; Overall Length:7.95mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2101-440-N
Standoffs & Spacers 2101-440-N
Standoffs & Spacers 5/16 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 5/16 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2101-440-N 1772-1740-ND 27T8742 2101-440-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon, 6.35Mm X 7.95Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
PCB Spacers - 304262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Metric Size M4; M4
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details