RAF Electronic Hardware Female Standoffs Inch 2098-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2098-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2098-632-SS
Female Standoffs Inch 2098-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2572-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2572-ND
Board Spacers, Standoffs 1772-2572-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer/standoff, Ss, 6.35Mm X 3.175Mm; Standoff Material Raf Electronic Hardware - 27T8728 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 3.175Mm; Standoff Material Raf Electronic Hardware
27T8728
Spacer/standoff, Ss, 6.35Mm X 3.175Mm; Standoff Material Raf Electronic Hardware 27T8728
SPACER/STANDOFF, SS, 6.35MM X 3.175MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 3.175MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:3.175mm; Overall Length:3.175mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2098-632-SS
Standoffs & Spacers 2098-632-SS
Standoffs & Spacers 1/8 LNGTH 6-32 STD FML HEX STANDOFF

Standoffs & Spacers 1/8 LNGTH 6-32 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2098-632-SS 1772-2572-ND 27T8728 2098-632-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 6.35Mm X 3.175Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details