RAF Electronic Hardware Female Standoffs Inch 2064-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2064-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2064-440-N
Female Standoffs Inch 2064-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2478-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2478-ND
Board Spacers, Standoffs 1772-2478-ND
"Hex Standoff Threaded #4-40 Nylon 0.938"" (23.81mm)"

"Hex Standoff Threaded #4-40 Nylon 0.938"" (23.81mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2064-440-N
Standoffs & Spacers 2064-440-N
Standoffs & Spacers 3/16 Hex X 15/16 Length Hex Standoff

Standoffs & Spacers 3/16 Hex X 15/16 Length Hex Standoff

Buy Now Datasheet
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware - 59Y8716 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware
59Y8716
Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware 59Y8716
STANDOFF, HEX FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 23.81MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:23.81mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2064-440-N 1772-2478-ND 2064-440-N 59Y8716
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female, Nylon, 23.81Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details