RAF Electronic Hardware Board Spacers, Standoffs 2060-256-AL-7

Description
"Hex Standoff Threaded #2-56 Aluminum 0.688"" (17.48mm) 11/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #2-56 Aluminum 0.688"" (17.48mm) 11/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1737-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1737-ND
Board Spacers, Standoffs 1772-1737-ND
"Hex Standoff Threaded #2-56 Aluminum 0.688"" (17.48mm) 11/16"""

"Hex Standoff Threaded #2-56 Aluminum 0.688"" (17.48mm) 11/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2060-256-AL-7
Standoffs & Spacers 2060-256-AL-7
Standoffs & Spacers 11/16 LGNTH 2-56 STD FML HEX STANDOFF

Standoffs & Spacers 11/16 LGNTH 2-56 STD FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Al, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware - 27T8711 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware
27T8711
Spacer/standoff, Al, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware 27T8711
SPACER/STANDOFF, AL, 4.776MM X 17.475MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 4.776MM X 17.475MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1737-ND 2060-256-AL-7 27T8711
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Al, 4.776Mm X 17.475Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details