RAF Electronic Hardware Female Standoffs Inch 2057-256-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2057-256-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2057-256-AL
Female Standoffs Inch 2057-256-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1167-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1167-ND
Board Spacers, Standoffs 1772-1167-ND
"Hex Standoff Threaded #2-56 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #2-56 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Hex Female, Aluminum, 12.7Mm; Standoff Material Raf Electronic Hardware - 79X1027 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Aluminum, 12.7Mm; Standoff Material Raf Electronic Hardware
79X1027
Standoff, Hex Female, Aluminum, 12.7Mm; Standoff Material Raf Electronic Hardware 79X1027
STANDOFF, HEX FEMALE, ALUMINUM, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12.7mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALUMINUM, 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:12.7mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2057-256-AL
Standoffs & Spacers 2057-256-AL
Standoffs & Spacers 3/16 Hex X 1/2 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 1/2 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2057-256-AL 1772-1167-ND 79X1027 2057-256-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female, Aluminum, 12.7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details