RAF Electronic Hardware Female Standoffs Inch 2056T-256-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2056T-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2056T-256-SS
Female Standoffs Inch 2056T-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1628-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1628-ND
Board Spacers, Standoffs 1772-1628-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.469"" (11.90mm)"

"Hex Standoff Threaded #2-56 Stainless Steel 0.469"" (11.90mm)"

Buy Now Datasheet
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware - 01AH2757 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware
01AH2757
Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware 01AH2757
STANDOFF, HEX FEMALE-FEMALE, 11.91MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 11.91MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.91mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2056T-256-SS
Standoffs & Spacers 2056T-256-SS
Standoffs & Spacers 3/16 Hex Fem Stdoff 15/32" SS 2-56

Standoffs & Spacers 3/16 Hex Fem Stdoff 15/32" SS 2-56

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2056T-256-SS 1772-1628-ND 01AH2757 2056T-256-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 11.91Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Steel Spacers - E5-19-601-11 - bisco industries
Specs
Type & Shape Spacer
View Details