RAF Electronic Hardware Board Spacers, Standoffs 2056-440-AL-6

Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1079-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1079-ND
Board Spacers, Standoffs 1772-1079-ND
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2056-440-AL-6
Standoffs & Spacers 2056-440-AL-6
Standoffs & Spacers 3/16 Hex X 7/16 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 7/16 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 11.11Mm; Standoff Material Raf Electronic Hardware - 01AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 11.11Mm; Standoff Material Raf Electronic Hardware
01AH2753
Standoff, Hex Female-Female, 11.11Mm; Standoff Material Raf Electronic Hardware 01AH2753
STANDOFF, HEX FEMALE-FEMALE, 11.11MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 11.11MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:11.11mm; External Width:4.76mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1079-ND 2056-440-AL-6 01AH2753
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 11.11Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
16mm Long, 5mm Dia. Steel Spring Post - S7270YM5016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6299 inch (16 mm)
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 2240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details