Stock Drive Products & Sterling Instrument - SDP/SI 16mm Long, 5mm Dia. Steel Spring Post S7270YM5016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7270YM5016 is a metric spring post made of carbon steel with a 5 mm diameter and a length of 16 mm, designed for mechanical fastening applications. It features a tolerance of H11 (+0.075/0) on the diameter and has three grooves. The part has a total length of 20 mm, a shank length of 1.6 mm, a crown height of 2.8 mm, and a groove depth of 1.6 mm. The elastic element height is 0.6 mm.

Datasheet Summary
Powered by GS/AI

S7270YM5016 is a metric spring post made of carbon steel with a 5 mm diameter and a length of 16 mm, designed for mechanical fastening applications. It features a tolerance of H11 (+0.075/0) on the diameter and has three grooves. The part has a total length of 20 mm, a shank length of 1.6 mm, a crown height of 2.8 mm, and a groove depth of 1.6 mm. The elastic element height is 0.6 mm.

Suppliers

Company
Product
Description
Supplier Links
16mm Long, 5mm Dia. Steel Spring Post - S7270YM5016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm Long, 5mm Dia. Steel Spring Post
S7270YM5016
16mm Long, 5mm Dia. Steel Spring Post S7270YM5016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270YM5016
Product Name 16mm Long, 5mm Dia. Steel Spring Post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63232 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details