RAF Electronic Hardware Female Standoffs Inch 2022T-256-S

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The 2022T-256-S Female Standoff is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 2-56 and a length of 9/32 inch. This product is compliant with RoHS standards and does not have any plating finish. The outer diameter is specified as 1/8 inch. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 2022T-256-S Female Standoff is constructed from steel and features a hexagon shape with a diameter of 1/2 inch. It has a thread size of 2-56 and a length of 9/32 inch. This product is compliant with RoHS standards and does not have any plating finish. The outer diameter is specified as 1/8 inch. This standoff is suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2022T-256-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2022T-256-S
Female Standoffs Inch 2022T-256-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2022T-256-S
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details