The Female Standoff part number 2008-1224-SS from RAF Electronic Hardware is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with an outer diameter of 5/8 inch and a length of 9 inches. The standoff has a thread size of 12-24, making it suitable for various applications that require secure spacing between components. This product is RoHS compliant, indicating it meets environmental standards. There is no plating finish on the standoff, which may be relevant for specific aesthetic or functional requirements in engineering projects.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2008-1224-SS |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |