RAF Electronic Hardware Female Standoffs Inch 1699-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1699-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1699-440-SS
Female Standoffs Inch 1699-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Round Female, Ss, 36.51Mm; Standoff Material Raf Electronic Hardware - 44Y3963 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 36.51Mm; Standoff Material Raf Electronic Hardware
44Y3963
Standoff, Round Female, Ss, 36.51Mm; Standoff Material Raf Electronic Hardware 44Y3963
STANDOFF, ROUND FEMALE, SS, 36.51MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:36.51mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, SS, 36.51MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:36.51mm; External Width:6.35mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1699-440-SS
Standoffs & Spacers 1699-440-SS
Standoffs & Spacers 1/4 RD FM S/O 1-7/16 4-40 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-7/16 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1699-440-SS 44Y3963 1699-440-SS
Product Name Female Standoffs Inch Standoff, Round Female, Ss, 36.51Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Round Spacer With #8-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details