RAF Electronic Hardware Standoffs & Spacers 1698-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 1-3/8 8-32 AL CLR IRIDITE
Description
Standoffs & Spacers 1/4 RD FM S/O 1-3/8 8-32 AL CLR IRIDITE

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1698-832-AL-7
Standoffs & Spacers 1698-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 1-3/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 1-3/8 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 34.93Mm; Standoff Material Raf Electronic Hardware - 44Y3958 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 34.93Mm; Standoff Material Raf Electronic Hardware
44Y3958
Standoff, Round Female, Alu, 34.93Mm; Standoff Material Raf Electronic Hardware 44Y3958
STANDOFF, ROUND FEMALE, ALU, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:34.93mm; External Width:6.35mm; Product Range:

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1698-832-AL-7 44Y3958
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 34.93Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Standoffs - 1026378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details