RAF Electronic Hardware Standoffs & Spacers 1691-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1691-832-AL-7
Standoffs & Spacers 1691-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 15/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware - 44Y3887 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware
44Y3887
Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware 44Y3887
STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 23.81MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.81mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1691-832-AL-7 44Y3887
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 23.81Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 221184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers