Standoffs & Spacers 1/4 RD FM S/O 29/32 8-32 AL CLR IRIDITE
STANDOFF, ROUND FEMALE, ALU, 23.02MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.02mm; External Width:6.35mm; Product Range:
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1690T-832-AL-7 | 44Y3878 |
| Product Name | Standoffs & Spacers | Standoff, Round Female, Alu, 23.02Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round |