RAF Electronic Hardware Standoffs & Spacers 1689-440-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 13/16 4-40 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 13/16 4-40 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1689-440-AL-7
Standoffs & Spacers 1689-440-AL-7
Standoffs & Spacers 1/4 RD FM S/O 13/16 4-40 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 13/16 4-40 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware - 44Y3845 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware
44Y3845
Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware 44Y3845
STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 20.64MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:20.64mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1689-440-AL-7 44Y3845
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details