Standoffs & Spacers 1/4 RD FM S/O 11/16 6-32 NYLON
STANDOFF, ROUND FEMALE, NYLON, 17.46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:17.46mm; External Width:6.35mm RoHS Compliant: Yes
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1687-632-N | 1687-632-N | 44Y3813 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Round Female, Nylon, 17.46Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |