RAF Electronic Hardware Standoffs & Spacers 1686-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 5/8 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 5/8 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1686-832-AL-7
Standoffs & Spacers 1686-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 5/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 5/8 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Al, 15.88Mm; Standoff Material Raf Electronic Hardware - 44Y3797 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Al, 15.88Mm; Standoff Material Raf Electronic Hardware
44Y3797
Standoff, Round Female, Al, 15.88Mm; Standoff Material Raf Electronic Hardware 44Y3797
STANDOFF, ROUND FEMALE, AL, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, AL, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1686-832-AL-7 44Y3797
Product Name Standoffs & Spacers Standoff, Round Female, Al, 15.88Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details