STANDOFF, ROUND FEMALE, NYLON, 15.08MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.08mm; External Width:6.35mm RoHS Compliant: Yes
Standoffs & Spacers 1/4 RD FM S/O 19/32 6-32 NYLON
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1685T-632-N | 44Y3786 | 1685T-632-N |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Nylon, 15.08Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round | Standoff |