RAF Electronic Hardware Standoffs & Spacers 1682-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 3/8 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 3/8 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1682-832-AL-7
Standoffs & Spacers 1682-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 3/8 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 3/8 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware - 44Y3727 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware
44Y3727
Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware 44Y3727
STANDOFF, ROUND FEMALE, ALU, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1682-832-AL-7 44Y3727
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers